ASCO Power Technologies TE/HP Series TE/4HP

Description
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience” projects. FEATURES: UL 1449 Third Edition Listed 120kA & 160kA per phase ratings Type 2 SPD – All UL required OCP & Safety Coordination included inside & can be installed on load-side of main disconnect 5kA Inominal (In) 200kA SCCRs (most models) Includes Audible Alarm and Silence Switch AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Redundant Modules with 40mm Large Block MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1 Enclosure Voltage Specific Design – Highly configurable Individually Fused Suppression Modes QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Dry Contacts Surge Counter Remote Locatable Display Enclosures: NEMA 4, 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Description
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience” projects. FEATURES: UL 1449 Third Edition Listed 120kA & 160kA per phase ratings Type 2 SPD – All UL required OCP & Safety Coordination included inside & can be installed on load-side of main disconnect 5kA Inominal (In) 200kA SCCRs (most models) Includes Audible Alarm and Silence Switch AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Redundant Modules with 40mm Large Block MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1 Enclosure Voltage Specific Design – Highly configurable Individually Fused Suppression Modes QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Dry Contacts Surge Counter Remote Locatable Display Enclosures: NEMA 4, 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Suppliers

Company
Product
Description
Supplier Links
TE/HP Series - TE/4HP - ASCO Power Technologies
Clearwater, FL, USA
TE/HP Series
TE/4HP
TE/HP Series TE/4HP
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience” projects. FEATURES: UL 1449 Third Edition Listed 120kA & 160kA per phase ratings Type 2 SPD – All UL required OCP & Safety Coordination included inside & can be installed on load-side of main disconnect 5kA Inominal (In) 200kA SCCRs (most models) Includes Audible Alarm and Silence Switch AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Redundant Modules with 40mm Large Block MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1 Enclosure Voltage Specific Design – Highly configurable Individually Fused Suppression Modes QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Dry Contacts Surge Counter Remote Locatable Display Enclosures: NEMA 4, 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience” projects.

FEATURES:

  • UL 1449 Third Edition Listed
  • 120kA & 160kA per phase ratings
  • Type 2 SPD – All UL required OCP & Safety Coordination included inside & can be installed on load-side of main disconnect
  • 5kA Inominal (In)
  • 200kA SCCRs (most models)
  • Includes Audible Alarm and Silence Switch
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Replaceable Redundant Modules with 40mm Large Block MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 1 Enclosure
  • Voltage Specific Design – Highly configurable
  • Individually Fused Suppression Modes

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Dry Contacts
  • Surge Counter
  • Remote Locatable Display
  • Enclosures: NEMA 4, 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE/4HP
Product Name TE/HP Series
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Features On/Off Switch
View Details