Schneider Electric Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay TDRPRO-5102

Description
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:999h; Product Range:TDRPRO-5100 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:999h; Product Range:TDRPRO-5100 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay - 93K5596 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay
93K5596
Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay 93K5596
TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:999h; Product Range:TDRPRO-5100 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 999H, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:999h; Product Range:TDRPRO-5100 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 93K5596
Product Name Time Delay Relay, Dpdt, 999H, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details