Magnecraft Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Socket Mnt;Plug-In TDR782XDXA-24D

Description
The miniature 782TDR Series is a single-function, single-voltage time delay relay with multiple time ranges for the ultimate in packaging the most within the smallest space possible in a panel or on the DIN rail. The 782TDR features a screw driver adjustable knob which allows the user to choose 1 of 7 timing ranges and a large knob on top for fine tuning the timing setting. This dual adjustment design allows for supreme flexibility and timing accuracy. The dual LEDs allow the user to know when power is present at the coil and when the output is energized. When mated with the Magnecraft sockets and accessories. These RoHS compliant timers provide a complete modular system that will meet all your control relay requirements in a package that is both visually appealing and functionally outstanding. Mating Sockets: 70-782EL8-1, 70-782EL14-1, 70-782E14-1, 70-782D14-1, 70-461-1, 70-378-1, 70-379-1. Features: Available as a DPDT and 4PDT to Meet Your Individual Needs Switching Capabilities of Either 3 or 5 Amps Two LED Status Indicators Which Indicate Status at a Glance Specifications: Timing Range: 0.1 Seconds to 100 Hours Tolerance: Mechanical Setting 5% Reset Time: Maximum 50 ms On Delay Timing Function
Description
The miniature 782TDR Series is a single-function, single-voltage time delay relay with multiple time ranges for the ultimate in packaging the most within the smallest space possible in a panel or on the DIN rail. The 782TDR features a screw driver adjustable knob which allows the user to choose 1 of 7 timing ranges and a large knob on top for fine tuning the timing setting. This dual adjustment design allows for supreme flexibility and timing accuracy. The dual LEDs allow the user to know when power is present at the coil and when the output is energized. When mated with the Magnecraft sockets and accessories. These RoHS compliant timers provide a complete modular system that will meet all your control relay requirements in a package that is both visually appealing and functionally outstanding. Mating Sockets: 70-782EL8-1, 70-782EL14-1, 70-782E14-1, 70-782D14-1, 70-461-1, 70-378-1, 70-379-1. Features: Available as a DPDT and 4PDT to Meet Your Individual Needs Switching Capabilities of Either 3 or 5 Amps Two LED Status Indicators Which Indicate Status at a Glance Specifications: Timing Range: 0.1 Seconds to 100 Hours Tolerance: Mechanical Setting 5% Reset Time: Maximum 50 ms On Delay Timing Function

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Socket Mnt;Plug-In - 70185261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Socket Mnt;Plug-In
70185261
Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Socket Mnt;Plug-In 70185261
The miniature 782TDR Series is a single-function, single-voltage time delay relay with multiple time ranges for the ultimate in packaging the most within the smallest space possible in a panel or on the DIN rail. The 782TDR features a screw driver adjustable knob which allows the user to choose 1 of 7 timing ranges and a large knob on top for fine tuning the timing setting. This dual adjustment design allows for supreme flexibility and timing accuracy. The dual LEDs allow the user to know when power is present at the coil and when the output is energized. When mated with the Magnecraft sockets and accessories. These RoHS compliant timers provide a complete modular system that will meet all your control relay requirements in a package that is both visually appealing and functionally outstanding. Mating Sockets: 70-782EL8-1, 70-782EL14-1, 70-782E14-1, 70-782D14-1, 70-461-1, 70-378-1, 70-379-1. Features: Available as a DPDT and 4PDT to Meet Your Individual Needs Switching Capabilities of Either 3 or 5 Amps Two LED Status Indicators Which Indicate Status at a Glance Specifications: Timing Range: 0.1 Seconds to 100 Hours Tolerance: Mechanical Setting 5% Reset Time: Maximum 50 ms On Delay Timing Function

The miniature 782TDR Series is a single-function, single-voltage time delay relay with multiple time ranges for the ultimate in packaging the most within the smallest space possible in a panel or on the DIN rail. The 782TDR features a screw driver adjustable knob which allows the user to choose 1 of 7 timing ranges and a large knob on top for fine tuning the timing setting. This dual adjustment design allows for supreme flexibility and timing accuracy. The dual LEDs allow the user to know when power is present at the coil and when the output is energized. When mated with the Magnecraft sockets and accessories. These RoHS compliant timers provide a complete modular system that will meet all your control relay requirements in a package that is both visually appealing and functionally outstanding. Mating Sockets: 70-782EL8-1, 70-782EL14-1, 70-782E14-1, 70-782D14-1, 70-461-1, 70-378-1, 70-379-1.
Features:

  • Available as a DPDT and 4PDT to Meet Your Individual Needs
  • Switching Capabilities of Either 3 or 5 Amps
  • Two LED Status Indicators Which Indicate Status at a Glance
    Specifications:
  • Timing Range: 0.1 Seconds to 100 Hours
  • Tolerance: Mechanical Setting 5%
  • Reset Time: Maximum 50 ms
  • On Delay Timing Function
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70185261
Product Name Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Socket Mnt;Plug-In
Mounting Socket or Plug-in Style
Approvals / Ratings UL, CSA, CE
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC10100U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1423179-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
 - 349771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type ON-Delay
View Details