Juno Lighting Group Low Voltage Recessed Housing TC963

Description
ADJUSTABLE RECESSED HOUSING TYPE 9 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30 75 W LAMP TYPE NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 7/8 INCH CEILING OPENING SIZE ACULUX[T], JUNO[R] BRAND TC963 MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 9 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30 75 W LAMP TYPE NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 7/8 INCH CEILING OPENING SIZE ACULUX[T], JUNO[R] BRAND TC963 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC963 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC963
Low Voltage Recessed Housing TC963
ADJUSTABLE RECESSED HOUSING TYPE 9 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30 75 W LAMP TYPE NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6 7/8 INCH CEILING OPENING SIZE ACULUX[T], JUNO[R] BRAND TC963 MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 9 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30 75 W LAMP TYPE
  • NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • ACULUX[T], JUNO[R] BRAND
  • TC963 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC963
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details