Juno Lighting Group Low Voltage Recessed Housing TC960

Description
FRAMING PROJECTOR RECESSED HOUSING TYPE 9-1/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 75 VA MAGNETIC TRANSFORMER TYPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 11-1/2 INCH W TC MODEL
Datasheet
Description
FRAMING PROJECTOR RECESSED HOUSING TYPE 9-1/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 75 VA MAGNETIC TRANSFORMER TYPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 11-1/2 INCH W TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC960 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC960
Low Voltage Recessed Housing TC960
FRAMING PROJECTOR RECESSED HOUSING TYPE 9-1/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 75 W LAMP TYPE NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 75 VA MAGNETIC TRANSFORMER TYPE 8-1/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 11-1/2 INCH W TC MODEL
  • FRAMING PROJECTOR RECESSED HOUSING TYPE
  • 9-1/4 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 75 W LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 75 VA MAGNETIC TRANSFORMER TYPE
  • 8-1/8 INCH CEILING OPENING SIZE
  • ACULUX[TM] BRAND
  • SIZE 20-3/8 INCH L X 11-1/2 INCH W
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC960
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details