RECESSED HOUSING TYPE
9 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/MR16/BR30/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-1/2 INCH X 6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED HOUSING TYPE
9 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/MR16/BR30/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-1/2 INCH X 6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
RECESSED HOUSING TYPE
9 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/MR16/BR30/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6-1/2 INCH X 6-7/8 INCH CEILING OPENING SIZE
VOLTAGE RATING 120 V
TC MODEL
RECESSED HOUSING TYPE
9 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
A19/MR16/BR30/R30/PAR30/PAR30L/PAR38 LAMP TYPE
150 W LAMP WATTAGE
WHITE PAINTED 22 GAUGE STEEL HOUSING WITH ALUMINUM CAP, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (4) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE