Juno Lighting Group Incandescent Recessed Housing TC920

Description
RECESSED DOWNLIGHT HOUSING TYPE 10-5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150/250 W (PAR38) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 10-5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150/250 W (PAR38) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC920 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC920
Incandescent Recessed Housing TC920
RECESSED DOWNLIGHT HOUSING TYPE 10-5/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 75 W (PAR30), 150/250 W (PAR38) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 10-5/8 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30/PAR38 LAMP TYPE
  • 75 W (PAR30), 150/250 W (PAR38) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING, BLACK PAINTED 22 GAUGE STEEL HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC920
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details