Juno Lighting Group Incandescent Recessed Housing TC908

Description
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 10-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 150 W (A21), 200 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 10-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 150 W (A21), 200 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC908 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC908
Incandescent Recessed Housing TC908
SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE 10-1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 150 W (A21), 200 W (A23) LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-1/2 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • SINGLE WALL WASH DOWNLIGHT ROUGH-IN HOUSING TYPE
  • 10-1/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A21/A23 LAMP TYPE
  • 150 W (A21), 200 W (A23) LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING, EXTRUDED ALUMINUM SOCKET HOUSING, PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (4) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8-1/2 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC908
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details