Juno Lighting Group Low Voltage Recessed Housing TC62

Description
DOWNLIGHT/WALL WASH RECESSED HOUSING TYPE 8-3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE NON-INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L X 7-3/4 INCH W TC MODEL
Datasheet
Description
DOWNLIGHT/WALL WASH RECESSED HOUSING TYPE 8-3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE NON-INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L X 7-3/4 INCH W TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC62 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC62
Low Voltage Recessed Housing TC62
DOWNLIGHT/WALL WASH RECESSED HOUSING TYPE 8-3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE NON-INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE ACULUX[TM] BRAND SIZE 13-1/2 INCH L X 7-3/4 INCH W TC MODEL
  • DOWNLIGHT/WALL WASH RECESSED HOUSING TYPE
  • 8-3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30/PAR38 LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 5-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • ACULUX[TM] BRAND
  • SIZE 13-1/2 INCH L X 7-3/4 INCH W
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC62
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details