Juno Lighting Group Incandescent Recessed Housing TC6

Description
SQUARE RECESSED HOUSING TYPE 5 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) ROMEX CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet
Description
SQUARE RECESSED HOUSING TYPE 5 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) ROMEX CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC6 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC6
Incandescent Recessed Housing TC6
SQUARE RECESSED HOUSING TYPE 5 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) ROMEX CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V TC MODEL
  • SQUARE RECESSED HOUSING TYPE
  • 5 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (4) ROMEX CONNECTOR AND GROUND WIRE, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8-5/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC6
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details