Juno Lighting GroupLow Voltage Recessed HousingTC46
Description
7-1/4 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR36 12 V 50 W LAMP TYPE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
DOWN-LITES BRAND
SIZE 13-1/8 INCH L X 7-1/2 INCH W
TC46 MODEL
Juno Lighting Group
Done
Datasheet
Description
7-1/4 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR36 12 V 50 W LAMP TYPE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
DOWN-LITES BRAND
SIZE 13-1/8 INCH L X 7-1/2 INCH W
TC46 MODEL
7-1/4 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR36 12 V 50 W LAMP TYPE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
DOWN-LITES BRAND
SIZE 13-1/8 INCH L X 7-1/2 INCH W
TC46 MODEL
7-1/4 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR36 12 V 50 W LAMP TYPE
WHITE PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE