Juno Lighting Group Low Voltage Recessed Housing TC44-V

Description
UNIVERSAL HOUSING TYPE 5-3/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE BLACK PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/8 INCH L X 6-3/4 INCH W TC44 MODEL
Datasheet
Description
UNIVERSAL HOUSING TYPE 5-3/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE BLACK PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/8 INCH L X 6-3/4 INCH W TC44 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TC44-V - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TC44-V
Low Voltage Recessed Housing TC44-V
UNIVERSAL HOUSING TYPE 5-3/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION, WET LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE BLACK PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/8 INCH L X 6-3/4 INCH W TC44 MODEL
  • UNIVERSAL HOUSING TYPE
  • 5-3/8 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION, WET LOCATION APPLICATION
  • CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
  • BLACK PAINTED 22 GAUGE STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • SIZE 12-1/8 INCH L X 6-3/4 INCH W
  • TC44 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC44-V
Product Name Low Voltage Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details