Juno Lighting GroupLow Voltage Recessed HousingTC44-S
Description
UNIVERSAL HOUSING TYPE
5-3/8 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/8 INCH L X 6-3/4 INCH W
TC44 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL HOUSING TYPE
5-3/8 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/8 INCH L X 6-3/4 INCH W
TC44 MODEL
UNIVERSAL HOUSING TYPE
5-3/8 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/8 INCH L X 6-3/4 INCH W
TC44 MODEL
UNIVERSAL HOUSING TYPE
5-3/8 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION, WET LOCATION APPLICATION
CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
22 GAUGE GALVANIZED STEEL HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) NON-METALLIC SHEATHED CABLE CONNECTOR, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE