Juno Lighting Group Incandescent Recessed Housing TC2R

Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
Datasheet
Description
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - TC2R - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
TC2R
Incandescent Recessed Housing TC2R
DELUXE RECESSED UNIVERSAL HOUSING TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 22 GAUGE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V SERIES TC2 MODEL
  • DELUXE RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/4 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/A21/BR30/BR40/MR16/R20/R30/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 22 GAUGE STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • SERIES TC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TC2R
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details