Juno Lighting Group Industrial Fluorescent Fixture With Reflector T8K632UH24W

Description
48 INCH 14 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE REFLECTIVE ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST TK MODEL
Datasheet
Description
48 INCH 14 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE REFLECTIVE ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T8K632UH24W - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T8K632UH24W
Industrial Fluorescent Fixture With Reflector T8K632UH24W
48 INCH 14 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE 6 LAMP(S) T8 LAMP TYPE 92 PERCENT WHITE REFLECTIVE ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST TK MODEL
  • 48 INCH
  • 14 INCH
  • 3 3/4 INCH
  • ELECTRONIC, INSTANT START, HIGH OUTPUT BALLAST TYPE
  • 6 LAMP(S)
  • T8 LAMP TYPE
  • 92 PERCENT WHITE REFLECTIVE ALUMINUM REFLECTOR TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL
  • WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T8K632UH24W
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details