T8F6323N24S -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT8F6323N24S
Description
48 INCH
16 INCH
3 1/2 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TF MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
16 INCH
3 1/2 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TF MODEL
Industrial Fluorescent Fixture With Reflector
T8F6323N24S
Industrial Fluorescent Fixture With Reflector
T8F6323N24S
48 INCH
16 INCH
3 1/2 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
347 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TF MODEL
48 INCH
16 INCH
3 1/2 INCH
ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
6 LAMP(S)
T8 LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE