T8E432UP4WML4 -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT8E432UP4WML4
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TE MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TE MODEL
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR
TE MODEL
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T8 LAMP TYPE
92 PERCENT WHITE ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, COLOR TEMPERATURE IN KELVIN 4100, MOTION SENSOR