Juno Lighting Group Industrial Fluorescent Fixture With Reflector T8E432UN4S6C

Description
48 INCH 13 3/4 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST, 6 FT BLACK CORD TE MODEL
Datasheet
Description
48 INCH 13 3/4 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST, 6 FT BLACK CORD TE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T8E432UN4S6C - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T8E432UN4S6C
Industrial Fluorescent Fixture With Reflector T8E432UN4S6C
48 INCH 13 3/4 INCH 3 3/4 INCH ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE 4 LAMP(S) T8 LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST, 6 FT BLACK CORD TE MODEL
  • 48 INCH
  • 13 3/4 INCH
  • 3 3/4 INCH
  • ELECTRONIC, INSTANT START, NORMAL OUTPUT BALLAST TYPE
  • 4 LAMP(S)
  • T8 LAMP TYPE
  • 95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
  • WITH FOUR LAMP PER BALLAST, 6 FT BLACK CORD
  • TE MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T8E432UN4S6C
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details