T5K654UP24S -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT5K654UP24S
Description
48 INCH
14 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TK MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
14 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TK MODEL
Industrial Fluorescent Fixture With Reflector
T5K654UP24S
Industrial Fluorescent Fixture With Reflector
T5K654UP24S
48 INCH
14 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
TK MODEL
48 INCH
14 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE