Juno Lighting Group Industrial Fluorescent Fixture With Reflector T5K6543P2S

Description
48 INCH 14 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 6 LAMP(S) T5HO LAMP TYPE 95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TK MODEL
Datasheet
Description
48 INCH 14 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 6 LAMP(S) T5HO LAMP TYPE 95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T5K6543P2S - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T5K6543P2S
Industrial Fluorescent Fixture With Reflector T5K6543P2S
48 INCH 14 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 6 LAMP(S) T5HO LAMP TYPE 95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE 347 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL WITH TWO LAMP PER BALLAST TK MODEL
  • 48 INCH
  • 14 INCH
  • 3 3/4 INCH
  • PROGRAMMED START ELECTRONIC BALLAST TYPE
  • 6 LAMP(S)
  • T5HO LAMP TYPE
  • 95 PERCENT REFLECTIVE SPECULAR ALUMINUM REFLECTOR TYPE
  • 347 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 20 GAUGE COLD ROLLED STEEL
  • WITH TWO LAMP PER BALLAST
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T5K6543P2S
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details