Juno Lighting Group Industrial Fluorescent Fixture With Reflector T5E454UP4SUS

Description
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST TE MODEL
Datasheet
Description
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST TE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Fluorescent Fixture With Reflector - T5E454UP4SUS - Juno Lighting Group
Des Plaines, IL, USA
Industrial Fluorescent Fixture With Reflector
T5E454UP4SUS
Industrial Fluorescent Fixture With Reflector T5E454UP4SUS
48 INCH 13 3/4 INCH 3 3/4 INCH PROGRAMMED START ELECTRONIC BALLAST TYPE 4 LAMP(S) T5HO LAMP TYPE 95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE ACCULITE[T], JUNO[R] BRAND APPROVAL UL 1598, CSA C22.2 HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL WITH FOUR LAMP PER BALLAST TE MODEL
  • 48 INCH
  • 13 3/4 INCH
  • 3 3/4 INCH
  • PROGRAMMED START ELECTRONIC BALLAST TYPE
  • 4 LAMP(S)
  • T5HO LAMP TYPE
  • 95 PERCENT ENHANCED SPECULAR ALUMINUM WITH UPLIGHT REFLECTOR TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • APPROVAL UL 1598, CSA C22.2
  • HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
  • WITH FOUR LAMP PER BALLAST
  • TE MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T5E454UP4SUS
Product Name Industrial Fluorescent Fixture With Reflector
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details