T5E4542P4S6CTM -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT5E4542P4S6CTM
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG, MOTION SENSOR
TE MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG, MOTION SENSOR
TE MODEL
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG, MOTION SENSOR
TE MODEL
48 INCH
13 3/4 INCH
3 3/4 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
4 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
WITH FOUR LAMP PER BALLAST, 6 FT CORD AND TWIST LOCK PLUG, MOTION SENSOR