T5654UP24WS -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Juno Lighting GroupIndustrial Fluorescent Fixture With ReflectorT5654UP24WS
Description
48 INCH
23 7/16 INCH
5 1/16 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 54 W
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
T MODEL
Juno Lighting Group
Done
Datasheet
Description
48 INCH
23 7/16 INCH
5 1/16 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 54 W
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
T MODEL
Industrial Fluorescent Fixture With Reflector
T5654UP24WS
Industrial Fluorescent Fixture With Reflector
T5654UP24WS
48 INCH
23 7/16 INCH
5 1/16 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
ACCULITE[T], JUNO[R] BRAND
APPROVAL UL 1598, CSA C22.2
HOUSING MATERIAL HEAVY 22 GAUGE COLD ROLLED STEEL
FINISH WHITE POLYESTER POWDER COATED
LAMP WATTAGE 54 W
WITH (1) TWO LAMP AND (1) FOUR LAMP PER BALLAST
T MODEL
48 INCH
23 7/16 INCH
5 1/16 INCH
PROGRAMMED START ELECTRONIC BALLAST TYPE
6 LAMP(S)
T5HO LAMP TYPE
95 PERCENT ENHANCED SPECULAR ALUMINUM REFLECTOR TYPE