Juno Lighting Group Pendant Light Fixture T372-WH

Description
ALUMINUM REFLECTOR WITH DURABLE POWDER COAT PAINTED MATERIAL WHITE FINISH 16 INCH 8 INCH UL, CSA APPROVAL 1 LAMP(S) 100 W (A19)/150 W (A21) WATTAGE YES LAMP INCLUDED A19/A21 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-MASTER[R] BRAND INCLUDES ON/OFF SWITCH T372 MODEL
Datasheet
Description
ALUMINUM REFLECTOR WITH DURABLE POWDER COAT PAINTED MATERIAL WHITE FINISH 16 INCH 8 INCH UL, CSA APPROVAL 1 LAMP(S) 100 W (A19)/150 W (A21) WATTAGE YES LAMP INCLUDED A19/A21 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-MASTER[R] BRAND INCLUDES ON/OFF SWITCH T372 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - T372-WH - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
T372-WH
Pendant Light Fixture T372-WH
ALUMINUM REFLECTOR WITH DURABLE POWDER COAT PAINTED MATERIAL WHITE FINISH 16 INCH 8 INCH UL, CSA APPROVAL 1 LAMP(S) 100 W (A19)/150 W (A21) WATTAGE YES LAMP INCLUDED A19/A21 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE TRAC-MASTER[R] BRAND INCLUDES ON/OFF SWITCH T372 MODEL
  • ALUMINUM REFLECTOR WITH DURABLE POWDER COAT PAINTED MATERIAL
  • WHITE FINISH
  • 16 INCH
  • 8 INCH
  • UL, CSA APPROVAL
  • 1 LAMP(S)
  • 100 W (A19)/150 W (A21) WATTAGE
  • YES LAMP INCLUDED
  • A19/A21 INCANDESCENT LAMP TYPE
  • MEDIUM PORCELAIN WITH NICKEL PLATED COPPER SCREW SHELL LAMP BASE TYPE
  • TRAC-MASTER[R] BRAND
  • INCLUDES ON/OFF SWITCH
  • T372 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number T372-WH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details