UPS, 120V, 16KVA / 12.8KW; No. of Outlets:12Outlets; Capacity (VA / W):16kVA / 12.8kW; Input Voltage AC Max:138V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Symmetra LX Series; Length:27.1"; Width:18.6"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42J8677 |
| Product Name | Ups, 120V, 16Kva / 12.8Kw; No. Of Outlets Apc |
| DC Output Voltage | 120.0 volts |