UPS, 208V, 5KVA/4KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:236V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:660mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 74P0626 |
| Product Name | Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |