APC by Schneider Electric UPS, 1500VA 120V SURTA1500XL

Description
Versatile, high-density power protection for computer networks, telecommunications and industrial applications. Double Conversion On-Line High Power Density User-Replaceable Batteries Tower Form Factor Converts to Rack-Mount with APC Rail Kit
Description
Versatile, high-density power protection for computer networks, telecommunications and industrial applications. Double Conversion On-Line High Power Density User-Replaceable Batteries Tower Form Factor Converts to Rack-Mount with APC Rail Kit

Suppliers

Company
Product
Description
Supplier Links
UPS, 1500VA 120V - 70125008 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS, 1500VA 120V
70125008
UPS, 1500VA 120V 70125008
Versatile, high-density power protection for computer networks, telecommunications and industrial applications. Double Conversion On-Line High Power Density User-Replaceable Batteries Tower Form Factor Converts to Rack-Mount with APC Rail Kit

Versatile, high-density power protection for computer networks, telecommunications and industrial applications.

  • Double Conversion On-Line
  • High Power Density
  • User-Replaceable Batteries
  • Tower Form Factor
  • Converts to Rack-Mount with APC Rail Kit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125008
Product Name UPS, 1500VA 120V
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 7793768 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
RUGGED UPS ISR3001B4-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details