APC by Schneider Electric Ups, 208V, 4200W; Power Supply Approvals Apc SURT6000XLT

Description
UPS, 208V, 4200W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:280V; Output Voltage:208VAC; Backup Time - Full Load:5.3min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes
Description
UPS, 208V, 4200W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:280V; Output Voltage:208VAC; Backup Time - Full Load:5.3min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 4200W; Power Supply Approvals Apc - 21M6081 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 4200W; Power Supply Approvals Apc
21M6081
Ups, 208V, 4200W; Power Supply Approvals Apc 21M6081
UPS, 208V, 4200W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:280V; Output Voltage:208VAC; Backup Time - Full Load:5.3min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes

UPS, 208V, 4200W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):6kVA / 4.2kW; Input Voltage AC Max:280V; Output Voltage:208VAC; Backup Time - Full Load:5.3min; Product Range:-; Length:660mm; Width:130mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 21M6081
Product Name Ups, 208V, 4200W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227133 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details