UPS, 230V, 1400W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2kVA / 1.4kW; Input Voltage AC Max:280V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:-; Length:483mm; Width:85mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 09J4779 |
| Product Name | Ups, 230V, 1400W; Power Supply Approvals Apc |
| DC Output Voltage | ? to 230.0 volts |