APC by Schneider Electric Power Supply Approvals Apc SURT1000XLIM

Description
Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:594mm; Width:630mm; Height:286mm RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:594mm; Width:630mm; Height:286mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Apc - 01X3127 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Apc
01X3127
Power Supply Approvals Apc 01X3127
Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:594mm; Width:630mm; Height:286mm RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:-; Length:594mm; Width:630mm; Height:286mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01X3127
Product Name Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD30-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers