APC by Schneider Electric Ups, 230V, 700W; Power Supply Approvals Apc SURT1000XLI

Description
UPS, 230V, 700W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:280V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:-; Length:483mm; Width:85mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 700W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:280V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:-; Length:483mm; Width:85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 700W; Power Supply Approvals Apc - 09J4776 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 700W; Power Supply Approvals Apc
09J4776
Ups, 230V, 700W; Power Supply Approvals Apc 09J4776
UPS, 230V, 700W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:280V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:-; Length:483mm; Width:85mm RoHS Compliant: Yes

UPS, 230V, 700W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 700W; Input Voltage AC Max:280V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:-; Length:483mm; Width:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 09J4776
Product Name Ups, 230V, 700W; Power Supply Approvals Apc
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10482 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details