APC by Schneider Electric Standard Battery, Ups; Power Supply Approvals Apc SUA500PDR-S

Description
STANDARD BATTERY, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes
Datasheet
Description
STANDARD BATTERY, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Battery, Ups; Power Supply Approvals Apc - 45W5467 - Newark, An Avnet Company
Chicago, IL, United States
Standard Battery, Ups; Power Supply Approvals Apc
45W5467
Standard Battery, Ups; Power Supply Approvals Apc 45W5467
STANDARD BATTERY, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes

STANDARD BATTERY, UPS; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):500VA / 320W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:-; Length:481mm; Width:297mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45W5467
Product Name Standard Battery, Ups; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details