APC by Schneider Electric Ups, 208V, 4000W; Power Supply Approvals Apc SUA5000RMT5U

Description
UPS, 208V, 4000W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:9min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 4000W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:9min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 4000W; Power Supply Approvals Apc - 63M3477 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 4000W; Power Supply Approvals Apc
63M3477
Ups, 208V, 4000W; Power Supply Approvals Apc 63M3477
UPS, 208V, 4000W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:9min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

UPS, 208V, 4000W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:9min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63M3477
Product Name Ups, 208V, 4000W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227811 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details