APC by Schneider Electric Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc SUA5000R5TXFMR

Description
UPS, 208V, 5KVA/4KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:635mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 5KVA/4KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:635mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc - 63M3478 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc
63M3478
Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc 63M3478
UPS, 208V, 5KVA/4KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:635mm RoHS Compliant: Yes

UPS, 208V, 5KVA/4KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4kW; Input Voltage AC Max:268V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:635mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 63M3478
Product Name Ups, 208V, 5Kva/4Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1451-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers