APC by Schneider Electric Ups, 208V, 2700W; Power Supply Approvals Apc SUA3000RMT2U

Description
UPS, 208V, 2700W; Power Supply Approvals:ITE; No. of Outlets:2Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:3min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 2700W; Power Supply Approvals:ITE; No. of Outlets:2Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:3min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 2700W; Power Supply Approvals Apc - 85H3742 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 2700W; Power Supply Approvals Apc
85H3742
Ups, 208V, 2700W; Power Supply Approvals Apc 85H3742
UPS, 208V, 2700W; Power Supply Approvals:ITE; No. of Outlets:2Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:3min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

UPS, 208V, 2700W; Power Supply Approvals:ITE; No. of Outlets:2Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:268V; Output Voltage:208VAC; Backup Time - Full Load:3min; Product Range:SMART-UPS Series; Length:26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85H3742
Product Name Ups, 208V, 2700W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227822 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details