APC by Schneider Electric Ups, 120V, 980W; Power Supply Approvals Apc SUA1500X93

Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 980W; Power Supply Approvals Apc - 67H1554 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 980W; Power Supply Approvals Apc
67H1554
Ups, 120V, 980W; Power Supply Approvals Apc 67H1554
UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: Yes

UPS, 120V, 980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 980W; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:439mm; Width:170mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 67H1554
Product Name Ups, 120V, 980W; Power Supply Approvals Apc
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA10345 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details