Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications.
| AMETEK Programmable Power | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Name | RUGGED UPS FA00234 |
| Technology | On-line (Double-conversion) |
| Outlet Options | IEC |
| Mounting Options | Rack or Tray; 2U Rackmount |
| Interfaces | Serial; RS232 |