Schneider Electric Solid State Relays - Industrial Mount SSR620DIN-AC22

Description
Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC
Datasheet
Description
Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSR620DIN-AC22
Solid State Relays - Industrial Mount SSR620DIN-AC22
Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC

Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSR620DIN-AC22
Solid State Relays - Industrial Mount SSR620DIN-AC22
Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC

Solid State Relays - Industrial Mount SSR 20A IN:90-280VAC OUT:48-660 VAC

Buy Now Datasheet
Ssr, Din Rail Mount, 600Vac, 280Vac, 20A; Contact Configuration Schneider Electric/legacy Relay - 08R4269 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 600Vac, 280Vac, 20A; Contact Configuration Schneider Electric/legacy Relay
08R4269
Ssr, Din Rail Mount, 600Vac, 280Vac, 20A; Contact Configuration Schneider Electric/legacy Relay 08R4269
SSR, DIN RAIL MOUNT, 600VAC, 280VAC, 20A; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 600VAC, 280VAC, 20A; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number SSR620DIN-AC22 08R4269
Product Name Solid State Relays - Industrial Mount Ssr, Din Rail Mount, 600Vac, 280Vac, 20A; Contact Configuration Schneider Electric/legacy Relay
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617148-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details