Schneider Electric Heat Sink Pad, Aluminium, 56.3X43.63 Mm; Thickness Schneider Electric/legacy Relay SSR-TP-1

Description
HEAT SINK PAD, ALUMINIUM, 56.3X43.63 MM; Thickness:-; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:56.3mm; External Width:43.63mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK PAD, ALUMINIUM, 56.3X43.63 MM; Thickness:-; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:56.3mm; External Width:43.63mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Pad, Aluminium, 56.3X43.63 Mm; Thickness Schneider Electric/legacy Relay - 55R6886 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Pad, Aluminium, 56.3X43.63 Mm; Thickness Schneider Electric/legacy Relay
55R6886
Heat Sink Pad, Aluminium, 56.3X43.63 Mm; Thickness Schneider Electric/legacy Relay 55R6886
HEAT SINK PAD, ALUMINIUM, 56.3X43.63 MM; Thickness:-; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:56.3mm; External Width:43.63mm; Product Range:- RoHS Compliant: Yes

HEAT SINK PAD, ALUMINIUM, 56.3X43.63 MM; Thickness:-; Conductive Material:Aluminium; Thermal Conductivity:-; Thermal Impedance:-; Volume Resistivity:-; External Length:56.3mm; External Width:43.63mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 55R6886
Product Name Heat Sink Pad, Aluminium, 56.3X43.63 Mm; Thickness Schneider Electric/legacy Relay
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Two Component, Nickel Conductive Epoxy Adhesive - EP21TDCN - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thin Film, Very High Thermal Conductivity - SARCON ® YR-a - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details