Aratas America LLC G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-101WR

Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type - G3VM-101WR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
G3VM-101WR
G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type G3VM-101WR
New Non-Leaded, High-Current P-SON Package Load voltages 30 V/60 V/100 V/200 V. 30 V relay: Continuous load current of 4.5 A max. 60 V relay: Continuous load current of 3 A max. 100 V relay: Continuous load current of 2 A max. 200 V relay: Continuous load current of 0.35 A max. High Ambient operating temperature: -40°C to +110°C

New Non-Leaded, High-Current
P-SON Package

  • Load voltages 30 V/60 V/100 V/200 V.
  • 30 V relay: Continuous load current of 4.5 A max.
  • 60 V relay: Continuous load current of 3 A max.
  • 100 V relay: Continuous load current of 2 A max.
  • 200 V relay: Continuous load current of 0.35 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-101WR
Product Name G3VM-□WR MOS FET Relays P-SON 4-pin, High-Current and Low-ON-Resistance Type
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-41DR - 1176502-G3VM-41DR - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Solid State Relays - Z1622DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - Z3512-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-61PR1(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers