Schneider Electric Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric SSP3A225P7RT

Description
SOLID STATE RELAY, 3PST-NO, 180-280VAC; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes
Description
SOLID STATE RELAY, 3PST-NO, 180-280VAC; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric - 37AJ1275 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric
37AJ1275
Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric 37AJ1275
SOLID STATE RELAY, 3PST-NO, 180-280VAC; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

SOLID STATE RELAY, 3PST-NO, 180-280VAC; Contact Configuration:3PST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC; Control RoHS Compliant: Yes

Supplier's Site
Solid State Relays - Industrial Mount - SSP3A225P7RT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A225P7RT
Solid State Relays - Industrial Mount SSP3A225P7RT
Solid State Relays - Industrial Mount 25A 48-530VAC RAND 180-280VAC THMPD

Solid State Relays - Industrial Mount 25A 48-530VAC RAND 180-280VAC THMPD

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 37AJ1275 SSP3A225P7RT
Product Name Solid State Relay, 3Pst-No, 180-280Vac; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details