Aratas America LLC Solid State Relays G3VM-101MT(TR01)

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 39-G3VM-101MT(TR01)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101MT(TR01)TR-ND
Solid State Relays 39-G3VM-101MT(TR01)TR-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relays - 39-G3VM-101MT(TR01)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101MT(TR01)CT-ND
Solid State Relays 39-G3VM-101MT(TR01)CT-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Interface Relays - 2415023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2415023
Solid State Interface Relays 2415023
G3VMM T-module new line up. High current

G3VMM T-module new line up. High current

Supplier's Site
Solid State Interface Relays - 2415023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2415023P
Solid State Interface Relays 2415023P
G3VMM T-module new line up. High current

G3VMM T-module new line up. High current

Supplier's Site
Solid State Interface Relays - 2415021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2415021
Solid State Interface Relays 2415021
G3VMM T-module new line up. High current

G3VMM T-module new line up. High current

Supplier's Site
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components - 60AJ0575 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components
60AJ0575
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components 60AJ0575
MOSFET RELAY, 0.55A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, 0.55A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components - 60AJ0531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components
60AJ0531
Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components 60AJ0531
MOSFET RELAY, 0.55A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, 0.55A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:550mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-101MT(TR01)
Relays - Solid State Relays G3VM-101MT(TR01)
SSR RELAY SPST-NO 550MA 0-100V

SSR RELAY SPST-NO 550MA 0-100V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 39-G3VM-101MT(TR01)TR-ND 2415023 2415023P 60AJ0575 G3VM-101MT(TR01)
Product Name Solid State Relays Solid State Interface Relays Solid State Interface Relays Mosfet Relay, 0.55A, 500V, Smd; Contact Form Omron Electronic Components Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 to 230 F (-40 to 110 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details