Schneider Electric Relays - Solid State Relays SSP1A150BDS

Description
SSR RELAY SPST-NO 50A 24-300V
Datasheet
Description
SSR RELAY SPST-NO 50A 24-300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays SSP1A150BDS
SSR RELAY SPST-NO 50A 24-300V

SSR RELAY SPST-NO 50A 24-300V

Supplier's Site
Solid State Relay, Spst, 50A, 24-300Vac; Contact Configuration Schneider Electric - 12AJ8176 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 50A, 24-300Vac; Contact Configuration Schneider Electric
12AJ8176
Solid State Relay, Spst, 50A, 24-300Vac; Contact Configuration Schneider Electric 12AJ8176
SOLID STATE RELAY, SPST, 50A, 24-300VAC; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 50A, 24-300VAC; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number SSP1A150BDS 12AJ8176
Product Name Relays - Solid State Relays Solid State Relay, Spst, 50A, 24-300Vac; Contact Configuration Schneider Electric
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details