Aratas America LLC Solid State Relays G3VM-3FL(TR)

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-3FL(TR)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-3FL(TR)-ND
Solid State Relays G3VM-3FL(TR)-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-3FL(TR) - 774893-G3VM-3FL(TR) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-3FL(TR)
774893-G3VM-3FL(TR)
Solid State Relays - G3VM-3FL(TR) 774893-G3VM-3FL(TR)
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774893-G3VM-3FL(TR) Series: G3VM Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: G3VM-3FL Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): G3VM-3FL; Introduction Date: June 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774893-G3VM-3FL(TR)
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: G3VM-3FL
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): G3VM-3FL;
Introduction Date: June 10, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-3FL(TR)
Relays - Solid State Relays G3VM-3FL(TR)
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-3FL(TR)-ND 774893-G3VM-3FL(TR) G3VM-3FL(TR)
Product Name Solid State Relays Solid State Relays - G3VM-3FL(TR) Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details