Finder S.p.A. con unico socio Type 77.D1 - Hockey puck Solid State Relay 77D190248250

Description
Hockey puck Solid State Relay Type 77.D1. Zero-crossing switch-on. Output: 60 A Suggested applications: – heater control, lamps, solenoid, contactor driver
Request a Quote Datasheet
Description
Hockey puck Solid State Relay Type 77.D1. Zero-crossing switch-on. Output: 60 A Suggested applications: – heater control, lamps, solenoid, contactor driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 77.D1 - Hockey puck Solid State Relay - 77D190248250 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 77.D1 - Hockey puck Solid State Relay
77D190248250
Type 77.D1 - Hockey puck Solid State Relay 77D190248250
Hockey puck Solid State Relay Type 77.D1. Zero-crossing switch-on. Output: 60 A Suggested applications: – heater control, lamps, solenoid, contactor driver

Hockey puck Solid State Relay Type 77.D1.

Zero-crossing switch-on. Output: 60 A
Suggested applications:
– heater control, lamps, solenoid, contactor driver

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Solid State Relays
Product Number 77D190248250
Product Name Type 77.D1 - Hockey puck Solid State Relay
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170247220 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070068240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Type 77.A2 - Hockey puck Solid State Relay - 77A290248671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers