Schneider Electric Solid State Relay, 0.1A, 1Vdc-48Vdc; Contact Configuration Schneider Electric SSL1D101JDPR

Description
SOLID STATE RELAY, 0.1A, 1VDC-48VDC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 0.1A, 1VDC-48VDC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 0.1A, 1Vdc-48Vdc; Contact Configuration Schneider Electric - 12AJ7884 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 1Vdc-48Vdc; Contact Configuration Schneider Electric
12AJ7884
Solid State Relay, 0.1A, 1Vdc-48Vdc; Contact Configuration Schneider Electric 12AJ7884
SOLID STATE RELAY, 0.1A, 1VDC-48VDC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 1VDC-48VDC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric - 26AK3606 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric
26AK3606
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric 26AK3606
SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays SSL1D101JDPR
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 12AJ7884 26AK3606 SSL1D101JDPR
Product Name Solid State Relay, 0.1A, 1Vdc-48Vdc; Contact Configuration Schneider Electric Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric Relays - Solid State Relays
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details