Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176490-G3VM-401DY
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SMT
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.63VDC
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
MOS-FET RELAY / Omron Electronic Components
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V, SPST-NO, SMD4 SMT 120mA 17ohm 80pF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176490-G3VM-401DY | G3VM-401DY-ND | 41X7348 | G3VM-401DY | G3VM-401DY |
| Product Name | Electronic Surplus - G3VM-401DY | Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |