Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040631-G3VM-601AY1
Categories: Relays
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 90MA 0-600V
Solid State Relays - PCB Mount MOS-FET RELAY
MOS-FET RELAY / OMRON ELECTRONIC COMPONENTS
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM-601AY1 | 1040631-G3VM-601AY1 | Z12324-ND | G3VM-601AY1 | G3VM-601AY1 | 39AJ8970 |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | Solid State Relays - G3VM-601AY1 | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Mounting | PCBoard | PCBoard | Through Hole | |||
| Switch Configuration | FormA | |||||
| Approvals | RoHS |