Schneider Electric Relays - Solid State Relays SSL1A12JDRPV

Description
SSR RELAY SPST-NO 2A 24-250V
Description
SSR RELAY SPST-NO 2A 24-250V

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays SSL1A12JDRPV
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Supplier's Site
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric - 12AJ7878 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
12AJ7878
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric 12AJ7878
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric - 26AK3602 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric
26AK3602
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric 26AK3602
SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number SSL1A12JDRPV 12AJ7878 26AK3602
Product Name Relays - Solid State Relays Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric
Mounting DIN; DIN Rail Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2104-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details