Schneider Electric Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric SSL1A12JDPR

Description
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric - 12AJ7875 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
12AJ7875
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric 12AJ7875
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric - 26AK3600 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric
26AK3600
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric 26AK3600
SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays SSL1A12JDPR
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 12AJ7875 26AK3600 SSL1A12JDPR
Product Name Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric Relays - Solid State Relays
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details